Adam Technologies, Inc. RF Connectors RF2-179A-T-00-50-G

Description
CONNECTOR, RF CONNECTOR
Request a Quote
Description
CONNECTOR, RF CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR, RF CONNECTOR

CONNECTOR, RF CONNECTOR

Buy Now
CONNECTOR, RF CONNECTOR

CONNECTOR, RF CONNECTOR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. New Yorker Electronics Co., Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number RF2-179A-T-00-50-G 1001-RF2-179A-T-00-50-G
Product Name RF Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059541-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
BNC (F) St. Connector For HLF 400 Cable - ET-BFS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
Coaxial Adapters - 2177793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 4.000 GHz
View Details
Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details