NexTek, LLC RF & Microwave PTCONMONF09E

Description
RF Component
Request a Quote
Description
RF Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
PTCONMONF09E
RF & Microwave PTCONMONF09E
RF Component

RF Component

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number PTCONMONF09E
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 79 Degrees
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2826938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details