Amphenol Corporation Connectors PSMP-FSBA-2380

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
PSMP-FSBA-2380
Connectors PSMP-FSBA-2380
RF Connector

RF Connector

Buy Now
Rf Adapters Amphenol Rf - 01AK3792 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapters Amphenol Rf
01AK3792
Rf Adapters Amphenol Rf 01AK3792
RF ADAPTERS

RF ADAPTERS

Supplier's Site
RF Adapters - In Series - PSMP-FSBA-2380 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
PSMP-FSBA-2380
RF Adapters - In Series PSMP-FSBA-2380
RF Adapters - In Series Plug/Plug Fml Cont. Bullet Adptr 23.80mm

RF Adapters - In Series Plug/Plug Fml Cont. Bullet Adptr 23.80mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number PSMP-FSBA-2380 01AK3792 PSMP-FSBA-2380
Product Name Connectors Rf Adapters Amphenol Rf RF Adapters - In Series
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Coaxial Adapters - 2826941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Geometry Straight
Frequency 6.000 GHz
View Details
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details