Times Microwave Systems (TMS) RF & Microwave WK-S-2

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
WK-S-2
RF & Microwave WK-S-2
RF

RF

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number WK-S-2
Product Name RF & Microwave
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
RF Connectors - 1045381-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 38.000 GHz
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 7123090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details