Eaton Corporation Datasheets for Pilot Lights and Indicator Lights

Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps.
Pilot Lights and Indicator Lights: Learn more

Page: 1 2
Product Name Notes
EF
EF1
INCANDESCENT TYPE 30.5 MM SIZE 120 V VOLTAGE RATING HT800 MODEL
INCANDESCENT TYPE 30.5 MM SIZE 24 V VOLTAGE RATING HT800 MODEL
INCANDESCENT TYPE 30.5 MM SIZE 6 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE AMBER/ORANGE COLOR 120 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE AMBER/ORANGE COLOR 24 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE AMBER/ORANGE COLOR 6 TO 12 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE BLUE COLOR 120 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE BLUE COLOR 24 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE BLUE COLOR 6 TO 12 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE GREEN COLOR 120 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE GREEN COLOR 24 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE GREEN COLOR 6 TO 12 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE RED COLOR 120 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE RED COLOR 24 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE RED COLOR 6 TO 12 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE WHITE/CLEAR COLOR 120 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE WHITE/CLEAR COLOR 24 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE WHITE/CLEAR COLOR 6 TO 12 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE YELLOW COLOR 120 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE YELLOW COLOR 24 V VOLTAGE RATING HT800 MODEL
LED TYPE 30.5 MM SIZE YELLOW COLOR 6 TO 12 V VOLTAGE RATING HT800 MODEL
PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE AMBER LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE BLUE LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE CLEAR LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE GREEN LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE RED LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE WHITE LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE YELLOW LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE AMBER LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE CLEAR LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE GREEN LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE WHITE LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE AMBER LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE CLEAR LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE GREEN LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE WHITE LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT/LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE LENS NOT...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT/LED LAMP TYPE 24/120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE LENS NOT INCLUDED LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE AMBER LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE BLUE LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE CLEAR LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE GREEN LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE RED LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE WHITE LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE YELLOW LENS...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE AMBER LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE CLEAR LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE GREEN LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE WHITE LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE AMBER LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE CLEAR LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE GREEN LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE WHITE LENS COLOR RAISED...
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE AMBER LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE BLUE LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE CLEAR LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE GREEN LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE RED LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE WHITE LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE YELLOW LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE AMBER LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE CLEAR LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE GREEN LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE WHITE LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE AMBER LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE CLEAR LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE GREEN LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE WHITE LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT/LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE LENS NOT INCLUDED LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT/LED LAMP TYPE 24/120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE LENS NOT INCLUDED LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE AMBER LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE BLUE LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE CLEAR LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE GREEN LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE RED LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE WHITE LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE YELLOW LENS COLOR RAISED...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE AMBER LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE CLEAR LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE GREEN LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE WHITE LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE AMBER LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE BLUE LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE CLEAR LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE GREEN LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE RED LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE WHITE LENS COLOR RAISED ROUND LENS...
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED ROUND LENS...
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC...
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC/VDC...
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC/VDC...
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 V...
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC/VDC...
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 32 VAC/VDC...
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 380 VAC...
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 48 VAC/VDC...
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 480 VAC...
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL NEON LAMP TYPE 240 VAC/VDC...

<< Prev