HT8LEDAF1 -- PUSHBUTTON/INDICATING LIGHT LAMP
Eaton Corporation
Pushbutton/Indicating Light Lamp
HT8LEDAF1
Description
LED TYPE
30.5 MM SIZE
AMBER/ORANGE COLOR
6 TO 12 V VOLTAGE RATING
HT800 MODEL
Description
LED TYPE
30.5 MM SIZE
AMBER/ORANGE COLOR
6 TO 12 V VOLTAGE RATING
HT800 MODEL
Datasheet
Suppliers
LED TYPE
30.5 MM SIZE
AMBER/ORANGE COLOR
6 TO 12 V VOLTAGE RATING
HT800 MODEL
- LED TYPE
- 30.5 MM SIZE
- AMBER/ORANGE COLOR
- 6 TO 12 V VOLTAGE RATING
- HT800 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
HT8LEDAF1 |
|
Product Name
|
Pushbutton/Indicating Light Lamp |
|
Rated Voltage
|
6 to 12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED Lamps
Height
10.4 mm (0.4094 inch)
View Details
Lamp Type
LED Lamps
Terminal Type
Rectangular design MSF
View Details