HT8LEDRF1 -- PUSHBUTTON/INDICATING LIGHT LAMP
Eaton Corporation
Pushbutton/Indicating Light Lamp
HT8LEDRF1
Description
LED TYPE
30.5 MM SIZE
RED COLOR
6 TO 12 V VOLTAGE RATING
HT800 MODEL
Description
LED TYPE
30.5 MM SIZE
RED COLOR
6 TO 12 V VOLTAGE RATING
HT800 MODEL
Datasheet
Suppliers
LED TYPE
30.5 MM SIZE
RED COLOR
6 TO 12 V VOLTAGE RATING
HT800 MODEL
- LED TYPE
- 30.5 MM SIZE
- RED COLOR
- 6 TO 12 V VOLTAGE RATING
- HT800 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
HT8LEDRF1 |
|
Product Name
|
Pushbutton/Indicating Light Lamp |
|
Rated Voltage
|
6 to 12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Lamp Type
LED Lamps
LED Color
Clear
View Details
2 suppliers
Lamp Type
LED Lamps
Height
0.5000 mm (0.0197 inch)
View Details
Lamp Type
LED Lamps
Terminal Type
as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Flash Lamp
Flash Lamp
LED Color
Green; Green
Terminal Type
3/4-Inch Pipe,Surface
View Details
2 suppliers