STANDARD TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
240 V TRANSFORMER LAMP INPUT TYPE
PLASTIC LENS MATERIAL
GREEN LENS COLOR
APPLICABLE STANDARD FDA 3-A
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 1 TO 150 DEG F
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
STANDARD TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
240 V TRANSFORMER LAMP INPUT TYPE
PLASTIC LENS MATERIAL
GREEN LENS COLOR
APPLICABLE STANDARD FDA 3-A
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 1 TO 150 DEG F
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
STANDARD TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
240 V TRANSFORMER LAMP INPUT TYPE
PLASTIC LENS MATERIAL
GREEN LENS COLOR
APPLICABLE STANDARD FDA 3-A
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 1 TO 150 DEG F
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
STANDARD TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
240 V TRANSFORMER LAMP INPUT TYPE
PLASTIC LENS MATERIAL
GREEN LENS COLOR
APPLICABLE STANDARD FDA 3-A
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 1 TO 150 DEG F
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
Supplier's Site
Datasheet
Technical Specifications
Eaton Corporation
Product Category
Pilot Lights and Indicator Lights
Product Number
E34TB240H3
Product Name
Indicating Light
Lamp Type
Incandescent Lamps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems