Eaton Corporation Indicating Light HT8HBGL1

Description
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE GREEN LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet
Description
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE GREEN LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - HT8HBGL1 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
HT8HBGL1
Indicating Light HT8HBGL1
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE GREEN LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
  • ROUND EXTENDED, STANDARD TYPE
  • 30.5 MM SIZE
  • UL 508, CSA APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • LED LAMP TYPE
  • 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE
  • GREEN LENS COLOR
  • RAISED ROUND LENS STYLE/SIZE
  • CORROSION RESISTANT
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number HT8HBGL1
Product Name Indicating Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Pilot Light - 360411 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details