Eaton Corporation Indicating Light HT8HBBT1

Description
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE BLUE LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet
Description
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE BLUE LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - HT8HBBT1 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
HT8HBBT1
Indicating Light HT8HBBT1
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE BLUE LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
  • ROUND EXTENDED, STANDARD TYPE
  • 30.5 MM SIZE
  • UL 508, CSA APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • INCANDESCENT LAMP TYPE
  • 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE
  • BLUE LENS COLOR
  • RAISED ROUND LENS STYLE/SIZE
  • CORROSION RESISTANT
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number HT8HBBT1
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Incandescent Light Bulbs - 104626 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details