ROUND EXTENDED, PRESS TO TEST TYPE
30.5 MM SIZE
UL 508, CSA APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
INCANDESCENT LAMP TYPE
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
AMBER LENS COLOR
RAISED ROUND LENS STYLE/SIZE
CORROSION RESISTANT
HT800 MODEL
Eaton Corporation
Done
Datasheet
Description
ROUND EXTENDED, PRESS TO TEST TYPE
30.5 MM SIZE
UL 508, CSA APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
INCANDESCENT LAMP TYPE
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
AMBER LENS COLOR
RAISED ROUND LENS STYLE/SIZE
CORROSION RESISTANT
HT800 MODEL
ROUND EXTENDED, PRESS TO TEST TYPE
30.5 MM SIZE
UL 508, CSA APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
INCANDESCENT LAMP TYPE
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
AMBER LENS COLOR
RAISED ROUND LENS STYLE/SIZE
CORROSION RESISTANT
HT800 MODEL