Eaton Corporation Indicating Light E34FB24H5

Description
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 757 LAMP NUMBER PLASTIC LENS MATERIAL WHITE LENS COLOR ROUND LENS STYLE/SIZE APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet
Description
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 757 LAMP NUMBER PLASTIC LENS MATERIAL WHITE LENS COLOR ROUND LENS STYLE/SIZE APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - E34FB24H5 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
E34FB24H5
Indicating Light E34FB24H5
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 757 LAMP NUMBER PLASTIC LENS MATERIAL WHITE LENS COLOR ROUND LENS STYLE/SIZE APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
  • STANDARD TYPE
  • 30.5 MM SIZE
  • UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
  • NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
  • BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • 757 LAMP NUMBER
  • PLASTIC LENS MATERIAL
  • WHITE LENS COLOR
  • ROUND LENS STYLE/SIZE
  • APPLICABLE STANDARD FDA 3-A
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
  • OPERATING TEMPERATURE 1 TO 150 DEG F
  • RATED LIFE 10000000 OPERATIONS
  • TERMINAL TYPE SADDLE CLAMP
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number E34FB24H5
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1116578 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details