STANDARD TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
755 LAMP NUMBER
LENS NOT INCLUDED LENS COLOR
APPLICABLE STANDARD FDA 3-A
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 1 TO 150 DEG F
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
STANDARD TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
755 LAMP NUMBER
LENS NOT INCLUDED LENS COLOR
APPLICABLE STANDARD FDA 3-A
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 1 TO 150 DEG F
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
STANDARD TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
755 LAMP NUMBER
LENS NOT INCLUDED LENS COLOR
APPLICABLE STANDARD FDA 3-A
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 1 TO 150 DEG F
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
E34 MODEL
STANDARD TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
755 LAMP NUMBER
LENS NOT INCLUDED LENS COLOR
APPLICABLE STANDARD FDA 3-A
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT