HT8LEDRF7 -- PUSHBUTTON/INDICATING LIGHT LAMP
Eaton Corporation
Pushbutton/Indicating Light Lamp
HT8LEDRF7
Description
LED TYPE
30.5 MM SIZE
RED COLOR
120 V VOLTAGE RATING
HT800 MODEL
Description
LED TYPE
30.5 MM SIZE
RED COLOR
120 V VOLTAGE RATING
HT800 MODEL
Datasheet
Suppliers
LED TYPE
30.5 MM SIZE
RED COLOR
120 V VOLTAGE RATING
HT800 MODEL
- LED TYPE
- 30.5 MM SIZE
- RED COLOR
- 120 V VOLTAGE RATING
- HT800 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
HT8LEDRF7 |
|
Product Name
|
Pushbutton/Indicating Light Lamp |
|
Rated Voltage
|
120 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED Lamps
Terminal Type
as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details