Eaton Corporation Indicating Light E34FB48

Description
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 48 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 1835 LAMP NUMBER LENS NOT INCLUDED LENS COLOR APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet
Description
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 48 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 1835 LAMP NUMBER LENS NOT INCLUDED LENS COLOR APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - E34FB48 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
E34FB48
Indicating Light E34FB48
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 48 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 1835 LAMP NUMBER LENS NOT INCLUDED LENS COLOR APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
  • STANDARD TYPE
  • 30.5 MM SIZE
  • UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
  • NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
  • BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 48 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • 1835 LAMP NUMBER
  • LENS NOT INCLUDED LENS COLOR
  • APPLICABLE STANDARD FDA 3-A
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
  • OPERATING TEMPERATURE 1 TO 150 DEG F
  • RATED LIFE 10000000 OPERATIONS
  • TERMINAL TYPE SADDLE CLAMP
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number E34FB48
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Pilot Light - 10243721 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Yellow
View Details
N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details