Eaton Corporation Indicating Light HT8GTYF7

Description
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet
Description
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - HT8GTYF7 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
HT8GTYF7
Indicating Light HT8GTYF7
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
  • ROUND EXTENDED, PRESS TO TEST TYPE
  • 30.5 MM SIZE
  • UL 508, CSA APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • LED LAMP TYPE
  • 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • YELLOW LENS COLOR
  • RAISED ROUND LENS STYLE/SIZE
  • CORROSION RESISTANT
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number HT8GTYF7
Product Name Indicating Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Indicator Light 800L P-L - 800L-12L10CS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Clear
View Details
N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details