Eaton Corporation Indicating Light HT8HFAF3

Description
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE AMBER LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet
Description
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE AMBER LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - HT8HFAF3 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
HT8HFAF3
Indicating Light HT8HFAF3
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE AMBER LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
  • ROUND EXTENDED, STANDARD TYPE
  • 30.5 MM SIZE
  • UL 508, CSA APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • LED LAMP TYPE
  • 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • AMBER LENS COLOR
  • RAISED ROUND LENS STYLE/SIZE
  • CORROSION RESISTANT
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number HT8HFAF3
Product Name Indicating Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Pilot Light - 355087 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details
N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details