Eaton Corporation Indicating Light E34RB240H2X

Description
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER PLASTIC LENS MATERIAL RED LENS COLOR APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT FACTORY ASSEMBLED OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet
Description
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER PLASTIC LENS MATERIAL RED LENS COLOR APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT FACTORY ASSEMBLED OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - E34RB240H2X - Eaton Corporation
Cleveland, OH, USA
Indicating Light
E34RB240H2X
Indicating Light E34RB240H2X
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER PLASTIC LENS MATERIAL RED LENS COLOR APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT FACTORY ASSEMBLED OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
  • STANDARD TYPE
  • 30.5 MM SIZE
  • UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
  • NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
  • BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 240 VAC/VDC RESISTOR LAMP INPUT TYPE
  • 120MB LAMP NUMBER
  • PLASTIC LENS MATERIAL
  • RED LENS COLOR
  • APPLICABLE STANDARD FDA 3-A
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
  • FACTORY ASSEMBLED
  • OPERATING TEMPERATURE 1 TO 150 DEG F
  • RATED LIFE 10000000 OPERATIONS
  • TERMINAL TYPE SADDLE CLAMP
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number E34RB240H2X
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details