Eaton Corporation Indicating Light HT8HFCF7

Description
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE CLEAR LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet
Description
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE CLEAR LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - HT8HFCF7 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
HT8HFCF7
Indicating Light HT8HFCF7
ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE LED LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE CLEAR LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
  • ROUND EXTENDED, STANDARD TYPE
  • 30.5 MM SIZE
  • UL 508, CSA APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • LED LAMP TYPE
  • 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • CLEAR LENS COLOR
  • RAISED ROUND LENS STYLE/SIZE
  • CORROSION RESISTANT
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number HT8HFCF7
Product Name Indicating Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - LB01KW01-5C05-JC - NKK Switches
Specs
LED Color Red
Voltage type AC AC
Rated Voltage 5 volts
View Details
4 suppliers
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Panel Mount Indicators - 1329154 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details