Eaton Corporation Indicating Light E34TB120H2

Description
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER PLASTIC LENS MATERIAL RED LENS COLOR APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet
Description
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER PLASTIC LENS MATERIAL RED LENS COLOR APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - E34TB120H2 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
E34TB120H2
Indicating Light E34TB120H2
STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER PLASTIC LENS MATERIAL RED LENS COLOR APPLICABLE STANDARD FDA 3-A ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP E34 MODEL
  • STANDARD TYPE
  • 30.5 MM SIZE
  • UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
  • NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
  • BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE
  • 755 LAMP NUMBER
  • PLASTIC LENS MATERIAL
  • RED LENS COLOR
  • APPLICABLE STANDARD FDA 3-A
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, OIL TIGHT, WATER TIGHT
  • OPERATING TEMPERATURE 1 TO 150 DEG F
  • RATED LIFE 10000000 OPERATIONS
  • TERMINAL TYPE SADDLE CLAMP
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number E34TB120H2
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details