Eaton Corporation Indicating Light HT8GTYV7

Description
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet
Description
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - HT8GTYV7 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
HT8GTYV7
Indicating Light HT8GTYV7
ROUND EXTENDED, PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE YELLOW LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
  • ROUND EXTENDED, PRESS TO TEST TYPE
  • 30.5 MM SIZE
  • UL 508, CSA APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • INCANDESCENT LAMP TYPE
  • 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
  • YELLOW LENS COLOR
  • RAISED ROUND LENS STYLE/SIZE
  • CORROSION RESISTANT
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number HT8GTYV7
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

PCB LED Indicators - 1717456 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
3 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 105219 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details