Edmund Optics Inc. Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives 58-175

Description
Infinity Corrected, Plan Apochromatic Designs Can Observe Objects through Glass up to 3.5mm in Thickness Ultra-Long Working Distances Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives are ideal for imaging through glass in a variety of brightfield inspection microscopy applications, including inspecting LCDs, semiconductors, or flat screen television monitors, or for imaging into a vacuum. These G Plan APO objectives can also be used in a range of life science applications, such as imaging through a coverslip or mediums like agar, water, or nutrients. Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives feature excellent color reproducibility and a flat image surface over the entire field of view.
Description
Infinity Corrected, Plan Apochromatic Designs Can Observe Objects through Glass up to 3.5mm in Thickness Ultra-Long Working Distances Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives are ideal for imaging through glass in a variety of brightfield inspection microscopy applications, including inspecting LCDs, semiconductors, or flat screen television monitors, or for imaging into a vacuum. These G Plan APO objectives can also be used in a range of life science applications, such as imaging through a coverslip or mediums like agar, water, or nutrients. Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives feature excellent color reproducibility and a flat image surface over the entire field of view.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives
58-175
Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives 58-175
Infinity Corrected, Plan Apochromatic Designs Can Observe Objects through Glass up to 3.5mm in Thickness Ultra-Long Working Distances Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives are ideal for imaging through glass in a variety of brightfield inspection microscopy applications, including inspecting LCDs, semiconductors, or flat screen television monitors, or for imaging into a vacuum. These G Plan APO objectives can also be used in a range of life science applications, such as imaging through a coverslip or mediums like agar, water, or nutrients. Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives feature excellent color reproducibility and a flat image surface over the entire field of view.
  • Infinity Corrected, Plan Apochromatic Designs
  • Can Observe Objects through Glass up to 3.5mm in Thickness
  • Ultra-Long Working Distances

Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives are ideal for imaging through glass in a variety of brightfield inspection microscopy applications, including inspecting LCDs, semiconductors, or flat screen television monitors, or for imaging into a vacuum. These G Plan APO objectives can also be used in a range of life science applications, such as imaging through a coverslip or mediums like agar, water, or nutrients. Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives feature excellent color reproducibility and a flat image surface over the entire field of view.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number 58-175
Product Name Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives
Type Specialty / Other; Infinity Corrected Objective
Working Distance 29.42 mm (1.16 inch)
Aperture 0.2800 mm (0.0110 inch)
Focal Length 0.0100 m (0.0109 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser diode Modules: UT Series Infrared Laser - UT5-15G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Fiber Pigtailed Collimator, 1310 nm, 62.5/125 µm Multimode, FC/PC. - F-COL-62-13-FCPC - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Diameter / Width 1 mm (0.0394 inch)
View Details
75mm f/1.0 Manual Focus Lenses for LWIR Thermal Imaging - 303-032 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Type Specialty / Other; Optical Lens Assemblies
Focal Length 0.0750 m (0.0820 yd)
View Details
 - COL025S0381 - Fiberguide Industries, Inc.
Fiberguide Industries, Inc.
Specs
Type Collimator
Wavelength 350 to 2000 nm (3500 to 20000 Å)
Aperture 0.1200 to 0.4000 mm (0.0047 to 0.0157 inch)
View Details