NKK Switches Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23
Product Name Notes
Complement to UB Pushbuttons PCB or Snap-in Mount Square or Rectangular Full Face, Spot, Bicolor Alternating Illumination
Complement to UB2 Pushbuttons PCB or Snap-in Mount Sculptured, Beveled, Flat Caps Alternating Legends Bright or Super Bright LED
Low Profile Illuminated Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; Single and Bicolor LED Illumination; Sculptured, Beveled and Flat Cap Options; Alternating Legend Options;
WB-Series Environmentally Sealed Pushbutton Switches Available in 10A toggles, 6A pushbuttons and in 15A rockers. Anti-jamming design on toggle switches protects contacts from damage due to excessive downward force on...
YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback...

<< Prev Next >>