The UB series is a family of low-profile pushbuttons with snap-in or PCB mounting options, available in square or rectangular body styles. Each variant features a snap-acting contact mechanism with audible feedback, momentary or alternate action circuits, and an integral LED for full-face or spot illumination. The switch has silver or gold-plated contacts rated for 5A at 125/250V AC or 0.4VA maximum at 28V AC/DC, with insulating materials conforming to UL94V-0. The housing is glass fiber reinforced polyamide, with a stainless steel snap-in frame and phosphor bronze terminals. Operating temperature ranges from -25°C to +50°C for illuminated models and -20°C to +70°C for nonilluminated versions. Mechanical life exceeds 1,000,000 operations for momentary type and 200,000 for alternate action. UL recognition applies only when ordered with specified markings.
Complement to UB Pushbuttons
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
LOW PROFILE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 0.4VA 28V
Pushbutton Switches LOW PROFILE PSHBTTN ILLMNTD/PC AND SLDR
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25KKG015D-DD | UB25KKG015D-DD-ND | 2300-UB25KKG015D-DD | UB25KKG015D-DD | UB25KKG015D-DD | UB25KKG015D-DD |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |