The UB series comprises low-profile pushbuttons with square or rectangular snap-in or PCB mounting. Housing and base are glass fiber reinforced polyamide and liquid crystal polymer (UL94V-0). Contact options include silver (5A at 125/250V AC or 5A at 30V DC) or gold-plated (0.4VA max at 28V AC/DC). Illuminated versions feature super bright LEDs in red, amber, green, blue, or white. Single-pole models have 1.9N nominal operating force, 2.3mm total travel, and a latchdown mechanism for tactile status indication. Mechanical life is 1,000,000 operations for momentary, 200,000 for alternate action. The UB25KKW01N-E variant has square snap-in mounting, built-in bezel, and gold contacts rated at 0.4VA max at 28V AC/DC. Panel thickness for snap-in mounting is 1.0-3.2mm.
Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switches SQ SPDT ON(ON) SOLDR LUG YELLOW CAP 6A
SWITCH PUSHBUTTON DPDT 5A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25KKW01N-E | 2300-UB25KKW01N-E | UB25KKW01N-E | UB25KKW01N-E-ND | UB25KKW01N-E | UB25KKW01N-E |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |