The UB series low profile pushbuttons are momentary or alternate action switches available in square or rectangular formats with snap-in mounting and built-in side barriers. The housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, both rated UL94V-0. Contacts are phosphor bronze with silver or gold plating, supporting 5A at 125/250V AC or 0.4VA maximum at 28V AC/DC for gold-plated versions. Mechanical life is 1,000,000 operations for momentary types, with electrical life of 200,000 operations for gold contacts. The switch has a travel of 0.091" (2.3mm) and operates between -20°C and +70°C for non-illuminated versions. Terminals are epoxy sealed, and the device meets UL recognition when ordered with proper marking.
Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switches RECT W/BARIER ON(ON) RED LED SLDR NO CAP
SWITCH PUSHBUTTON DPDT 5A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25NBKW015C | 2300-UB25NBKW015C | UB25NBKW015C-ND | UB25NBKW015C | UB25NBKW015C | UB25NBKW015C |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |