The WB12S is an environmentally sealed, single-pole, double-throw pushbutton switch with solder lug terminals and a black, 13.2mm diameter actuator cap. It features a brass plunger with nickel plating, fiberglass-reinforce
WB-Series Environmentally Sealed Pushbutton Switches
Pushbutton Switch SPDT Standard Panel Mount, Rear
ENVIRONMENTALLY SEALED PUSHBUTTON
ENVIRONMENTALLY SEALED PUSHBUTTON
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | WB12S | WB12S-ND | WB12S | 2300-WB12S | WB12S |
| Product Name | Environmentally Sealed Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps |