The UB25NBKW015D is a low-profile pushbutton switch in the UB series, featuring a rectangular snap-in mounting style with side barriers and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It has a single-pole double-throw ON-(ON) circuit with latchdown mechanism for visible status indication, pretravel of 1.7mm, overtravel of 0.6mm, and total travel of 2.3mm. The housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, both rated UL94V-0. The switch supports momentary or alternate action, with a nominal operating force of 3.1N for rectangular models. It is designed for compact applications, with terminals epoxy sealed for contamination protection and an integrated LED for illumination. The operating temperature range is -20°C to +70°C for nonilluminated versions. The unit meets UL recognition when ordered with appropriate marking.
Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switches RECT W/BARIER ON(ON) AMBR LED SLDR NO CAP
SWITCH PUSHBUTTON DPDT 5A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25NBKW015D | UB25NBKW015D | 2300-UB25NBKW015D | UB25NBKW015D-ND | UB25NBKW015D | UB25NBKW015D |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |