The UB25KKW015D is a low-profile, square, snap-in mount pushbutton with built-in bezel and white LED illumination, featuring gold-plated contacts rated for 0.4VA maximum at 28V AC/DC and momentary action with latchdown mechanism. It has a phosphor bronze contact material, glass fiber reinforced polyamide housing (UL94V-0), and operates within -20°C to +70°C for nonilluminated use. The switch offers break-before-make contact timing, 200,000 electrical life cycles, and terminals epoxy sealed for contamination resistance. Physical dimensions comply with the Series UB snap-in mount square form, with terminal layout matching the PCB mount profile. It meets UL94V-0 flammability standards and is recognized by UL only when ordered with proper marking.
Complement to UB Pushbuttons
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
LOW PROFILE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 5A 125V
Pushbutton Switches SQ ON(ON) AMBER LED SOLDER LUG BODY ONLY
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25KKW015D | UB25KKW015D-ND | 2300-UB25KKW015D | UB25KKW015D | UB25KKW015D | UB25KKW015D |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |