The WB12T is an environmentally sealed pushbutton switch with a screw terminal configuration, featuring a single-pole double-throw (SPDT) ON-ON circuit and a .520" (13.2mm) diameter cap. It has a brass plunger with nickel plating, fiberglass-reinforce
WB-Series Environmentally Sealed Pushbutton Switches
Pushbutton Switch SPDT Standard Panel Mount, Rear
ENVIRONMENTALLY SEALED PUSHBUTTON
ENVIRONMENTALLY SEALED PUSHBUTTON
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | WB12T | WB12T-ND | 2300-WB12T | WB12T | WB12T |
| Product Name | Environmentally Sealed Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Screw Terminals | Screw Terminals | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps |