The WB12L-EA is an environmentally sealed pushbutton switch in the WB series, featuring wire lead terminals and a .748" (19.0mm) diameter cap with yellow color. It has a single-pole, double-throw, momentary contact configuration. The switch is epoxy sealed at the base and fully rated to IP67 per IEC 60529 for front and rear panel protection, with a fiberglass-reinforce
WB-Series Environmentally Sealed Pushbutton Switches
Pushbutton Switch SPDT Standard Panel Mount, Rear
ENVIRONMENTALLY SEALED PUSHBUTTON
ENVIRONMENTALLY SEALED PUSHBUTTON
Pushbutton Switches ON-ON WIRE LEAD .75 BLK CAP ENVRN SEALED
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | WB12L-EA | WB12L-EA-ND | 2300-WB12L-EA | WB12L-EA | WB12L-EA | WB12L-EA |
| Product Name | Environmentally Sealed Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Wire Leads | Wire Lead | Wire Leads | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps | 6 amps |