The UB series is a low-profile pushbutton with snap-in or PCB mounting, available in square or rectangular styles, featuring momentary or alternate action with latchdown mechanism and illumination options including full-face or spot LEDs. It has a contact rating of 5A at 125/250V AC or 0.4VA maximum at 28V AC/DC for gold-plated contacts, a mechanical life of 1,000,000 operations for momentary and 200,000 for alternate action, and a travel of 2.3mm. The housing is glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts and brass lamp terminals. Operating temperature ranges from -25°C to +50°C for illuminated and -20°C to +70°C for nonilluminated. Soldering and cleaning instructions are provided, with UL recognition available when ordered with marking.
Complement to UB Pushbuttons
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
LOW PROFILE PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches RECT ON-ON AMBR LED SOLDER LUG BODY ONLY
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB26NKG015D | UB26NKG015D | UB26NKG015D-ND | 2300-UB26NKG015D | UB26NKG015D | UB26NKG015D |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |