NKK Switches Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23
Product Name Notes
YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback...
Size/Specifications Features Standard 6A @ 125V AC 3A @ 250V AC 6A @ 30V DC Environmentally sealed 12mm diameter D-flat threaded bushing Housing meets UL94V-0 standards Operating temperature –30°C ~...

<< Prev Next >>