The WB15L-DF is an environmentally sealed pushbutton switch with wire lead terminals, momentary action, and a green cap. It features a single-unit construction with IP67 protection front and rear, achieved through epoxy sealing at the base and a Nitrile butadiene rubber outer seal. The switch is rated for 6A at 125V AC and 3A at 250V AC, with a mechanical life of 30,000 operations and an electrical life of 15,000 operations. Contacts are silver-plated copper alloy with break-before-make timing. The outer case is UL94V-0 rated fiberglass-reinforce
WB-Series Environmentally Sealed Pushbutton Switches
ENVIRONMENTALLY SEALED PUSHBUTTON
ENVIRONMENTALLY SEALED PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches STD SIZE PUSHBUTTON ENVRNMNTLLY SEALED
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | WB15L-DF | WB15L-DF | 2300-WB15L-DF | WB15L-DF-ND | WB15L-DF | WB15L-DF |
| Product Name | Environmentally Sealed Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Wire Leads | Wire Lead | Wire Leads | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps | 6 amps |