SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches SQ ON-ON SOLDER RED LED & LENS WHT DIFF
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB26KKG015C-CB | UB26KKG015C-CB |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Lug |
| Max AC Voltage Rating | 28 volts | 28 volts |