The UB series low profile pushbuttons are snap-in or PCB-mount switches with momentary or alternate action circuits, available in square or rectangular configurations. They feature integrated LED illumination in red, amber, green, blue, or white, with full-face or spot lighting. Contacts are silver-plated for 5A at 125/250V AC or gold-plated for 0.4VA maximum at 28V AC/DC. The housing and base are glass fiber reinforced polyamide and liquid crystal polymer, rated UL94V-0. The switch has a travel of 2.3mm, a mechanical life of 1,000,000 operations for momentary and 200,000 for alternate action, and an operating temperature range of -25°C to +50°C for illuminated versions. Terminals are epoxy sealed, and contact timing is break-before-make. UL recognition requires ordering with marking and assembled cap.
Complement to UB Pushbuttons
Pushbutton Switch DPDT Standard, Illuminated Through Hole
LOW PROFILE PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches ON(ON) SQUARE PC AMB LED AMB/WHT CAP .4VA
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25SKG035D-DB | UB25SKG035D-DB | UB25SKG035D-DB-ND | 2300-UB25SKG035D-DB | UB25SKG035D-DB | UB25SKG035D-DB |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |