Complement to UB2 Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switches Series UB2 Illuminate Pshbutton
SWITCH PUSHBUTTON DPDT 5A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB226SKW036B-3JB | 2300-UB226SKW036B-3JB | UB226SKW036B-3JB | UB226SKW036B-3JB | UB226SKW036B-3JB |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Through Hole | Pin | |||
| Features | Illuminated Switch | Illuminated Switch; RoHS |