The UB25SKG035C is a low-profile pushbutton switch with single pole double throw (SPDT) ON-(ON) circuit, gold contacts rated for 0.4VA maximum at 28V AC/DC, and PCB straight terminal mounting. It features a square snap-in cap with bright red LED illumination and a red diffuser. The housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, both UL94V-0 rated. The switch operates with a nominal force of 1.9N, has a total travel of 2.3mm, and offers a mechanical life of 1,000,000 operations for momentary action and an electrical life of 200,000 operations for gold contacts. It is rated for operation between -25°C and +50°C when illuminated, with an insulation resistance of 200 megohms minimum and dielectric strength of 1,000V AC between contacts. The terminals are epoxy sealed, and the contact mechanism provides break-before-make timing with audible feedback.
Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch DPDT Standard, Illuminated Through Hole
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches SQ DPDT ON(ON) RED LED PC BODY ONLY
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25SKG035C | UB25SKG035C | 2300-UB25SKG035C | UB25SKG035C-ND | UB25SKG035C | UB25SKG035C |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |