The WB12T-EA is an environmentally sealed pushbutton switch with a screw terminal, momentary action, and a yellow cap. It features a single-unit bushing and case for environmental protection, compliant with IP67 when mounted with wire leads. The switch meets UL94V-0 flammability standards and has a resistive load rating of 6A at 125V AC, 3A at 250V AC, or 6A at 30V DC. Contact resistance is 10 milliohms maximum, insulation resistance is 200 megohms minimum, and dielectric strength is 1,500V AC for one minute. Mechanical life is 30,000 operations, and electrical life is 15,000 operations. Operating temperature ranges from -30°C to +70°C. The outer case is fiberglass reinforced polyamide, plunger is nickel-plated brass, and terminals are tin-plated brass. The actuator has a total travel of 2.8mm. The switch conforms to IEC 60529 IP67 at the front and behind the panel for wire lead versions, with epoxy sealing at the base.
WB-Series Environmentally Sealed Pushbutton Switches
ENVIRONMENTALLY SEALED PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
ENVIRONMENTALLY SEALED PUSHBUTTON
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches ON-ON SCREW LUG .75 BLK CAP ENVRN SEALED
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | WB12T-EA | 2300-WB12T-EA | WB12T-EA-ND | WB12T-EA | WB12T-EA | WB12T-EA |
| Product Name | Environmentally Sealed Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Screw Terminals | Screw Terminals | Screw | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps | 6 amps |