The UB series is a low-profile pushbutton switch available in square or rectangular configurations with snap-in or PCB mounting, featuring momentary or alternate action circuits and integrated LED illumination in red, amber, green, blue, or white. It has a glass fiber reinforced polyamide housing (UL94V-0) and stainless steel snap-in frame, with contact options for silver alloy (5A @ 125/250V AC or 5A @ 30V DC) or gold-plated copper (0.4VA maximum @ 28V AC/DC). The switch offers a mechanical life of 1,000,000 operations for momentary and 200,000 for alternate action, with an operating temperature range of -25°C to +50°C for illuminated versions. Terminals are epoxy sealed, and the contact mechanism provides quick-make, quick-break operation with audible feedback and latchdown status indication.
Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch DPDT Standard, Illuminated Through Hole
Pushbutton Switches DP ON-ON BRT RD AG
SWITCH PUSHBUTTON DPDT 5A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB26SKW035C | 2300-UB26SKW035C | UB26SKW035C-ND | UB26SKW035C | UB26SKW035C | UB26SKW035C |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |