The UB series low profile pushbuttons are snap-in or PCB-mountable devices with momentary or alternate action circuits, featuring silver or gold-plated contacts rated for 5A at 125/250V AC or 0.4VA maximum at 28V AC/DC. Housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, both UL94V-0 rated. The part includes an integral LED for full-face or spot illumination, with square or rectangular styles available. Contact timing is break-before-make, with a total travel of 2.3mm and a nominal operating force of 3.1N for rectangular double pole variants. Terminals are epoxy sealed, and operating temperature ranges from -20°C to +70°C for nonilluminated versions. UL recognition requires specific ordering with markings.
Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
SWITCH PUSHBUTTON DPDT 0.4VA 28V
Pushbutton Switches LOW PROFILE PSHBTTN ILLMNTD/PC AND SLDR
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25NBKG015F | 2300-UB25NBKG015F | UB25NBKG015F-ND | UB25NBKG015F | UB25NBKG015F | UB25NBKG015F |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |