Complement to UB Pushbuttons
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
LOW PROFILE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 0.4VA 28V
Pushbutton Switches LOW PROFILE PSHBTTN ILLMNTD/PC AND SLDR
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25KKG016B-JB | UB25KKG016B-JB | UB25KKG016B-JB-ND | 2300-UB25KKG016B-JB | UB25KKG016B-JB | UB25KKG016B-JB |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |