The WB15T-EA is an environmentally sealed pushbutton switch with screw lug terminals, momentary action, and a yellow cap. It features a single-unit bushing and case for environmental protection, conforms to IP67 per IEC 60529 behind the panel, and meets UL94V-0 flammability standards. The switch is rated for 6A at 125V AC, 3A at 250V AC, or 6A at 30V DC. Contact resistance is 10 milliohms maximum, insulation resistance is 200 megohms minimum at 500V DC, and dielectric strength is 1,500V AC for one minute. Mechanical life is 30,000 operations; electrical life is 15,000 operations. It operates from -30°C to +70°C, withstands 50G shock, and has a 19.0 mm diameter cap. The bushing and case are fiberglass-reinforce
WB-Series Environmentally Sealed Pushbutton Switches
ENVIRONMENTALLY SEALED PUSHBUTTON
ENVIRONMENTALLY SEALED PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches ON(ON) SCREW LUG .75 BLK CAP ENVRN SEALED
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | WB15T-EA | 2300-WB15T-EA | WB15T-EA | WB15T-EA-ND | WB15T-EA | WB15T-EA |
| Product Name | Environmentally Sealed Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Screw Terminals | Screw | Screw Terminals | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps | 6 amps |