The WB15T-DA is an environmentally sealed, single-pole double-throw (SPDT) pushbutton switch with a screw terminal and .520" (13.2mm) diameter black cap. It has a resistive load rating of 6A at 125V AC, 3A at 250V AC, or 6A at 30V DC, with an electrical life of 15,000 operations and mechanical life of 30,000 operations. The housing is fiberglass-reinforce
WB-Series Environmentally Sealed Pushbutton Switches
Pushbutton Switch SPDT Standard Panel Mount, Rear
ENVIRONMENTALLY SEALED PUSHBUTTON
ENVIRONMENTALLY SEALED PUSHBUTTON
Switch, Pushbutton, Enviromentally Sealed, SPDT, On-(On)
SWITCH PUSHBUTTON SPDT 6A 125V
SWITCH, PUSHBUTTON, SPDT, 6A, 125VAC/30VDC; Product Range:WB Series; Panel Cutout Diameter:12.5mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP67 RoHS Compliant: Yes
Pushbutton Switches SPDT ON-NONE-(ON) SCREW LUG SEALED
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | WB15T-DA | 360-2401-ND | WB15T-DA | 2300-WB15T-DA | 70192306 | WB15T-DA | 10X9713 | WB15T-DA |
| Product Name | Environmentally Sealed Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Enviromentally Sealed, SPDT, On-(On) | Switches - Pushbutton Switches | Switch, Pushbutton, Spdt, 6A, 125Vac/30Vdc; Product Range Nkk Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Screw Terminals | Screw Terminals | Screw Terminals | Screw | |||
| Max Current Rating | 6 amps | 6 amps | 3 to 6 amps | 6 amps | 6 amps |