Complement to UB Pushbuttons
Pushbutton Switch DPDT Standard Through Hole
LOW PROFILE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 5A 125V
Pushbutton Switches SQUARE DPDT ON(ON) PC RED CAP 6A
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25SKW03N-C | UB25SKW03N-C | UB25SKW03N-C-ND | 2300-UB25SKW03N-C | UB25SKW03N-C | UB25SKW03N-C |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |