NKK Switches Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23
Product Name Notes
YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback...
Size/Specifications Features Standard 3A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC Panel seal, illuminated 16mm diameter threaded bushing Solder lug/quick connect terminals Includes 2 o-rings Operating...

<< Prev Next >>