Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switches RECT DPDT ON(ON) SOLDER LUG WHITE CAP
SWITCH PUSHBUTTON DPDT 5A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25NKW01N-B | UB25NKW01N-B | 2300-UB25NKW01N-B | UB25NKW01N-B-ND | UB25NKW01N-B | UB25NKW01N-B |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |