The UB series low profile pushbuttons are available in square or rectangular housing with PCB or snap-in mounting, featuring momentary or alternate action circuits with latchdown mechanism. This model includes a white LED for full-face illumination, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and a travel of 2.3mm with break-before-make timing. The housing and base are glass fiber reinforced polyamide and liquid crystal polymer (UL94V-0), operating from -20°C to +70°C for nonilluminated versions. Contact resistance is 100 milliohms maximum, insulation resistance 200 megohms minimum, and mechanical life is 1,000,000 operations for momentary action. Terminals are epoxy sealed, and dielectric strength is 1,500V AC between contacts and case.
Complement to UB Pushbuttons
Pushbutton Switch DPDT Standard, Illuminated Through Hole
LOW PROFILE PUSHBUTTON
Pushbutton Switches RECT DPDT ON(ON) RED LED PC BODY ONLY
SWITCH PUSHBUTTON DPDT 5A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB25RKW035C | UB25RKW035C-ND | 2300-UB25RKW035C | UB25RKW035C | UB25RKW035C | UB25RKW035C |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |