OMRON Automation and Safety A3A Lighted Pushbutton Switch A3AA-91L1-00G

Description
Compact High-capacity Push-button Switch Ideal for use as a high breaking capacity Power Switch. Switches from micro load (minimum applicable load: 5 VDC 1mA) to high capacity load.
Request a Quote Datasheet
Description
Compact High-capacity Push-button Switch Ideal for use as a high breaking capacity Power Switch. Switches from micro load (minimum applicable load: 5 VDC 1mA) to high capacity load.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A3A Lighted Pushbutton Switch - A3AA-91L1-00G - Aratas America LLC
Hoffman Estates, IL, United States
A3A Lighted Pushbutton Switch
A3AA-91L1-00G
A3A Lighted Pushbutton Switch A3AA-91L1-00G
Compact High-capacity Push-button Switch Ideal for use as a high breaking capacity Power Switch. Switches from micro load (minimum applicable load: 5 VDC 1mA) to high capacity load.

Compact High-capacity
Push-button Switch

  • Ideal for use as a high breaking capacity Power Switch.
  • Switches from micro load (minimum applicable load: 5 VDC 1mA) to high capacity load.
Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
A3AA-91L1-00G
Switches - Pushbutton Switches A3AA-91L1-00G
SWITCH PUSH SPST-NO 6A 125V

SWITCH PUSH SPST-NO 6A 125V

Supplier's Site
Pushbutton Switches - A3AA-91L1-00G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
A3AA-91L1-00G
Pushbutton Switches A3AA-91L1-00G
Pushbutton Switches ASSY.L.P.B.INCLD FLANGE/SPRING

Pushbutton Switches ASSY.L.P.B.INCLD FLANGE/SPRING

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number A3AA-91L1-00G A3AA-91L1-00G A3AA-91L1-00G
Product Name A3A Lighted Pushbutton Switch Switches - Pushbutton Switches Pushbutton Switches
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Max Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Pushbutton Switches - 486-1241.2831-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details