NSI Industries LLC1 to 5/8 KV Standard Splice KitROS-2/0
Description
DIRECT BURIAL CABLE TYPE
EASY SPLICE SLEEVE, SEALANT STRIP CONTENTS
UL, CSA APPROVAL
SLEEVE CONNECTOR TYPE
1000 V VOLTAGE RATING
8 TO 2/0 AWG CONDUCTOR SIZE
0.22 TO 0.68 INCH CABLE INSULATION OUTER DIAMETER
EPDM ELASTOMER INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
SLEEVE LENGTH 8 INCH
ROS MODEL
NSI Industries LLC
Done
Datasheet
Description
DIRECT BURIAL CABLE TYPE
EASY SPLICE SLEEVE, SEALANT STRIP CONTENTS
UL, CSA APPROVAL
SLEEVE CONNECTOR TYPE
1000 V VOLTAGE RATING
8 TO 2/0 AWG CONDUCTOR SIZE
0.22 TO 0.68 INCH CABLE INSULATION OUTER DIAMETER
EPDM ELASTOMER INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
SLEEVE LENGTH 8 INCH
ROS MODEL
DIRECT BURIAL CABLE TYPE
EASY SPLICE SLEEVE, SEALANT STRIP CONTENTS
UL, CSA APPROVAL
SLEEVE CONNECTOR TYPE
1000 V VOLTAGE RATING
8 TO 2/0 AWG CONDUCTOR SIZE
0.22 TO 0.68 INCH CABLE INSULATION OUTER DIAMETER
EPDM ELASTOMER INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
SLEEVE LENGTH 8 INCH
ROS MODEL